EN
  • EN
  • DE

ESD7M5.0DT5G

Part No ESD7M5.0DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10.4VC SOT723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.4V
Max Clamping Voltage 10.4V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive
Capacitance @ Frequency 2.5pF @ 1MHz, 1.25pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 1037107-ESD7M5.0DT5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD7M5.0DT5G CAD Model

Description

The ESD7M5.0DT5G is a robust ESD (Electrostatic Discharge) protection device from the renowned manufacturer ON Semiconductor, designed to safeguard sensitive electronic components from transient voltage spikes and surges. This product is specifically engineered to provide high-quality protection for applications that are sensitive to electrostatic discharges, which can cause irreversible damage to electronic circuits.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any excess voltage is quickly suppressed to safe levels, thereby protecting sensitive circuitry.
  • Fast Response Time: With an extremely fast response time to ESD events, the ESD7M5.0DT5G minimizes the risk of damage to the protected component.
  • Low Leakage Current: It features a low leakage current, which is critical for maintaining the energy efficiency of the overall system and preventing unnecessary power loss.
  • Stand-off Voltage: The product has a stand-off voltage of 5.0V, which makes it suitable for a variety of applications that operate at this voltage level.
  • Compact Package: The ESD7M5.0DT5G comes in a small SOD-723 package, which is ideal for space-constrained applications.
  • Bi-directional Design: Its bi-directional design allows for protection in both directions, simplifying circuit design and reducing additional component requirements.

Applications

The ESD7M5.0DT5G is versatile and can be used in a multitude of applications where ESD protection is critical. Some common applications include:

  • Portable Electronics
  • Computer Interfaces
  • Communication Systems
  • Network Devices
  • Consumer Electronics

Reliability and Compliance

ON Semiconductor is known for its commitment to quality and reliability. The ESD7M5.0DT5G is manufactured to meet high industry standards, ensuring both performance and durability. It complies with the IEC61000-4-2 standard for ESD protection, providing peace of mind for designers and engineers looking to integrate this component into their systems.

Conclusion

In conclusion, the ESD7M5.0DT5G from ON Semiconductor is an excellent choice for designers who require a reliable and efficient solution to protect their electronic systems from the dangers of electrostatic discharge. Its combination of features makes it a valuable asset in any application where ESD protection is paramount.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8465 $50.7900
145+ $0.6945 $100.7025
225+ $0.6728 $151.3800
310+ $0.6511 $201.8410
400+ $0.6294 $251.7600
535+ $0.5643 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess