EN
  • EN
  • DE

ESD7551N2T5G

Part No ESD7551N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 13VC 2X2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 31 Weeks
Features 13V Clamp - Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-XDFN
Case / Package 2-X2DFN (1x0.6)
Family Name ESD7551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ESD7551N2T5G-ND, ESD7551N2T5GOSTR, ESD7551N2T5GOSDKR, ESD7551N2T5GOSCT
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871178-ESD7551N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7551N2T5G CAD Model

Description

The ON Semiconductor ESD7551N2T5G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and robust diode is an essential component for modern electronics, providing a high level of protection for high-speed data lines and other vulnerable circuits.

Key Features:

  • Low Clamping Voltage: The ESD7551N2T5G offers a low dynamic resistance and clamping voltage, ensuring that sensitive components are shielded from the damaging effects of ESD events.
  • Ultra-small Package: Housed in an ultra-small SOD-923 package, this diode is ideal for space-constrained applications, allowing for greater design flexibility and miniaturization of end products.
  • High ESD Protection: It is capable of withstanding ESD strikes up to ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for critical applications.
  • Fast Response Time: The device's fast response time ensures quick activation upon detecting an ESD event, minimizing the risk of damage to the protected component.
  • Low Leakage Current: With its low leakage current, the ESD7551N2T5G ensures minimal power loss, making it suitable for power-sensitive designs.
  • RoHS Compliant: This diode is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs.

Applications:

The ESD7551N2T5G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines for USB and HDMI Interfaces
  • High-Speed Signal Lines
  • Wireless Communication Systems
  • Computer Peripherals

Conclusion:

In conclusion, the ON Semiconductor ESD7551N2T5G ESD protection diode is a powerful solution for protecting sensitive electronics from the detrimental effects of electrostatic discharge. With its low clamping voltage, ultra-small footprint, and high ESD protection level, it is an ideal choice for designers looking to enhance the durability and reliability of their products without compromising on space or power efficiency.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2,050+ $0.0244 $50.0200
4,980+ $0.0201 $100.0980
7,735+ $0.0194 $150.0590
10,640+ $0.0188 $200.0320
13,740+ $0.0182 $250.0680
18,405+ $0.0163 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,100 pieces
MOQ: 2050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess