EN
  • EN
  • DE

ES1JAF

Part No ES1JAF
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO214AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Diode Standard 600 V 1A Surface Mount DO-214AD (SMAF)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AD, SMAF
Case / Package DO-214AD (SMAF)
Family Name ES1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ES1JAFCT, ES1JAFTR, ES1JAFDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918671-ES1JAF
Ultra Librarian 3D Model Ultra Librarian ES1JAF CAD Model

Description

ON Semiconductor ES1JAF Fast Recovery Rectifier

The ON Semiconductor ES1JAF is a high-performance, surface-mount fast recovery rectifier designed to meet the stringent requirements of today's electronic industry. This rectifier is ideal for use in power supplies, inverters, converters, freewheeling diodes, and other applications where fast switching and low power loss are essential.

Key Features

  • High Efficiency: The ES1JAF boasts a low forward voltage drop, which enhances the overall efficiency of the device by reducing power loss during operation.
  • Fast Recovery Time: With its fast recovery time, this rectifier minimizes the reverse recovery time, which is crucial for high-frequency applications and helps to reduce noise and EMI.
  • High Current Capability: This component can handle a high average forward rectified current, making it suitable for applications that require robust current handling capabilities.
  • Thermal Performance: The ES1JAF is designed with superior thermal performance in mind, ensuring reliability and longevity even under high-temperature operating conditions.
  • Surface Mount Package: The device comes in a compact SMA (DO-214AC) package, allowing for efficient use of PCB space and ease of integration into a wide range of electronic assemblies.

Electrical Characteristics

With a repetitive peak reverse voltage of 600V and a forward continuous current of 1A, the ES1JAF is capable of meeting the requirements of most high-speed switching applications. Its peak forward surge current is substantial, ensuring that the device can handle high current spikes without failure.

Applications

The versatility of the ES1JAF fast recovery rectifier makes it suitable for various applications, including:

  • Switching power supplies
  • Power management systems
  • Automotive environments
  • Consumer electronics
  • Industrial equipment

In conclusion, the ON Semiconductor ES1JAF is a robust and reliable choice for engineers looking to enhance the performance of their power circuits with a fast recovery rectifier that offers high efficiency, speed, and thermal stability.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2898 $50.7150
425+ $0.2378 $101.0650
655+ $0.2304 $150.9120
900+ $0.2229 $200.6100
1,165+ $0.2155 $251.0575
1,555+ $0.1932 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,810 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess