EN
  • EN
  • DE
  • IT

EMH2417R-TL-H

Part No EMH2417R-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 12V 11A EMH8 / N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 11A
Rds On (Maximum) at Id, Vgs 10mOhm at 5A, 4.5V
Vgs(th) (Maximum) at Id 1.3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 4.5V
Power - Max 1.3W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 8-SMD, Flat Lead
Supplier Device Package SOT-383FL, EMH8
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802280-EMH2417R-TL-H
Ultra Librarian 3D Model Ultra Librarian EMH2417R-TL-H CAD Model

Description

The EMH2417R-TL-H is a cutting-edge power management device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's comprehensive portfolio of energy-efficient power solutions that cater to a wide range of electronic applications.

Key Features

  • High Efficiency: The EMH2417R-TL-H boasts high-efficiency operation, which is crucial for minimizing power loss and heat generation in electronic circuits.
  • Low On-Resistance: With its low on-resistance, this device ensures reduced voltage drop across the component, enhancing overall circuit performance.
  • Small Package Size: The compact TSMT-6 package makes it an ideal choice for space-constrained applications, allowing for efficient use of PCB real estate.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the EMH2417R-TL-H is a reliable component for long-term use in critical applications.
  • Lead-Free and RoHS Compliant: This product adheres to environmental regulations, making it a responsible choice for eco-conscious manufacturers.

Applications

The EMH2417R-TL-H is suitable for a diverse range of applications where efficient power management is essential. Its characteristics make it particularly well-suited for:

  • DC/DC Converters
  • Power Supplies
  • Motor Controls
  • Computing Systems
  • Consumer Electronics
  • Telecommunications Equipment

Technical Specifications

The device operates over a broad temperature range and has a threshold voltage that ensures stable performance under varying conditions. The EMH2417R-TL-H is designed to handle a significant amount of continuous current, making it robust for high-power applications.

Quality and Support

ON Semiconductor provides extensive technical support and documentation for the EMH2417R-TL-H, ensuring that developers can integrate this component into their designs with confidence. The company's global presence and commitment to customer satisfaction make it a trusted partner for electronic component needs.

You May Also Be Interested in

MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
Lowest to $0.6913
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess