EN
  • EN
  • DE

EGP20A

Part No EGP20A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 2A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 50 V
Capacitance @ Vr, F 70pF @ 4V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number EGP20
Standard Package 4,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 588406-EGP20A
Ultra Librarian 3D Model Ultra Librarian EGP20A CAD Model

Description

The EGP20A is a high-performance, fast recovery rectifier designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This rectifier is engineered to cater to the demanding requirements of high-efficiency power supplies, lighting, and other electronics where quick recovery is essential. With its robust design and superior specifications, the EGP20A stands out as a reliable component for a wide range of applications.

The EGP20A boasts a repetitive peak reverse voltage of 50V and an average rectified forward current of 2.0A, making it well-suited for medium power applications. Its fast reverse recovery time ensures minimal power loss and improved efficiency in circuits where switching is frequent. This characteristic is particularly beneficial in switched-mode power supplies and high-frequency rectification circuits.

ON Semiconductor's commitment to quality is evident in the EGP20A's construction. The device is encapsulated in a highly durable, void-free glass passivated chip, providing enhanced reliability, and a long operational lifespan. This glass passivation also contributes to the rectifier's excellent thermal performance, allowing it to maintain functionality even under high temperature conditions.

The EGP20A is available in an axial lead package, facilitating easy installation in a variety of circuit configurations. It is designed to meet the rigorous standards of the RoHS directive, ensuring that it is free from harmful substances and suitable for use in environmentally sensitive applications.

In summary, the ON Semiconductor EGP20A fast recovery rectifier is a component that offers a blend of speed, reliability, and efficiency. Its fast recovery times, high voltage and current ratings, and robust construction make it an excellent choice for designers and engineers looking to optimize their power conversion systems. Whether used in consumer electronics, industrial equipment, or automotive applications, the EGP20A delivers the performance required for modern electronic challenges.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess