EN
  • EN
  • DE

EFC4626R-TR

Part No EFC4626R-TR
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 24V 5A CSP4 / N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Gate Charge (Qg) (Maximum) at Vgs 7.5nC at 4.5V
Power - Max 1.4W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 4-XFBGA
Manufacturer Pack Quantity 8,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803195-EFC4626R-TR
Ultra Librarian 3D Model Ultra Librarian EFC4626R-TR CAD Model

Description

The EFC4626R-TR from ON Semiconductor is a state-of-the-art Power MOSFET device designed to deliver high-efficiency power management and conversion for a wide range of electronic applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient power solutions that aim to meet the evolving needs of modern electronic systems.

Key Features:

  • Low On-Resistance: The EFC4626R-TR features very low on-resistance (R<sub>DS(on)), which reduces power loss and improves efficiency, making it an ideal choice for power-intensive applications.
  • High Switching Speed: The device is engineered for fast switching performance, which is crucial for reducing switching losses and enhancing the overall performance of power conversion systems.
  • Robust Thermal Performance: With an excellent thermal design, the EFC4626R-TR ensures reliable operation even under high-temperature conditions, extending the lifespan of the product.
  • Advanced Packaging: The MOSFET comes in a compact, surface-mount package that allows for efficient use of PCB space, making it suitable for space-constrained applications.

Applications:

The EFC4626R-TR is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)

Product Specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 13A Power Dissipation (P<sub>D) 1.25W Operating Temperature Range -55°C to +150°C Package SuperSOT™-8

For engineers and designers looking for a reliable and efficient power management solution, the ON Semiconductor EFC4626R-TR Power MOSFET is an excellent choice that combines performance, durability, and compact design.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1651 $50.3555
650+ $0.1547 $100.5550
1,005+ $0.1495 $150.2475
1,440+ $0.1390 $200.1600
1,870+ $0.1338 $250.2060
2,335+ $0.1286 $300.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,660 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess