EN
  • EN
  • DE

ECH8651R-TL

Part No ECH8651R-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822230-ECH8651R-TL
Ultra Librarian 3D Model Ultra Librarian ECH8651R-TL CAD Model

Description

ON Semiconductor ECH8651R-TL: A High-Efficiency P-Channel MOSFET

The ECH8651R-TL from ON Semiconductor is a cutting-edge P-Channel MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This component is part of ON Semiconductor's portfolio of energy-efficient power management devices, which are engineered to reduce power consumption and extend battery life in portable electronic devices.

With its compact SOT-23 package, the ECH8651R-TL is optimized for space-constrained applications. It boasts an impressive -30V drain-source voltage (Vdss) and a -6A continuous drain current (Id), making it suitable for high-performance requirements. It also features a low threshold voltage, ensuring that it can be driven at lower gate voltages, thus reducing the overall power needed for switching.

The device's low on-resistance (Rds(on)) is a key attribute, minimizing conduction losses and enhancing overall efficiency. This makes the ECH8651R-TL an excellent choice for power management tasks, such as load switching and power conversion in portable electronics, including laptops, smartphones, and tablets.

Moreover, the MOSFET's fast switching speed is beneficial for high-frequency applications, contributing to a reduction in switching losses. This is particularly advantageous in DC-DC converters where efficiency is paramount. The ECH8651R-TL also includes built-in protection features, such as overcurrent and thermal shutdown, safeguarding the device and the system it is a part of against potential damage caused by abnormal operating conditions.

ON Semiconductor's commitment to environmental sustainability is reflected in the ECH8651R-TL, which is compliant with RoHS regulations, ensuring that it is free from hazardous substances. This compliance not only protects the environment but also meets the requirements of eco-conscious consumers and regulations in various markets.

In summary, the ECH8651R-TL P-Channel MOSFET from ON Semiconductor is an efficient, reliable, and environmentally friendly solution for power management in modern electronic devices. Its low on-resistance, high current capability, and fast switching speeds make it a top choice for designers looking to optimize the performance and battery life of their portable applications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess