EN
  • EN
  • DE

DM74LS164N

Part No DM74LS164N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC REGISTER SER-IN/PAR-OUT 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Standard
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number 74LS164
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252371-DM74LS164N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS164N CAD Model

Description

The DM74LS164N is a high-performance, 8-bit serial-in parallel-out shift register designed by ON Semiconductor. This integrated circuit is part of the 74LS logic family, known for its low power consumption and high-speed operation. The DM74LS164N is particularly suited for applications that require the conversion of serial data to parallel output formats in digital systems.

Key Features

  • Logic Family: LS (Low Power Schottky)
  • Operating Voltage: Typically 5V
  • Package: 14-pin PDIP (Plastic Dual-In-Line Package)
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • High-Speed Operation: Ensures quick data processing

Functional Description

The DM74LS164N shift register features a fully synchronous serial input to parallel output operation. Data is entered serially through a two-input AND gate synchronous with the LOW-to-HIGH transition of the clock. The device has an asynchronous clear (CLR) input that, when activated, sets all outputs low regardless of clock transitions. It does not possess an output register, which means data appears on the parallel outputs immediately after it is entered serially when the clock is active.

Applications

Due to its versatile nature, the DM74LS164N is used in a wide array of applications including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential operations
  • Digital signal processing
  • Interface circuitry
  • LED and display drivers

Reliability and Quality

ON Semiconductor is committed to providing high-quality products. The DM74LS164N shift register is manufactured under strict quality control standards, ensuring high reliability and performance for critical applications. Its robust design is ideal for industrial and commercial environments where consistent operation is essential.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the DM74LS164N datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess