EN
  • EN
  • DE

DM74ALS646WMX

Part No DM74ALS646WMX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Manufacturer ON Semiconductor
Series 74ALS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOP
Family Name 74ALS646
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868863-DM74ALS646WMX
Ultra Librarian 3D Model Ultra Librarian DM74ALS646WMX CAD Model

Description

ON Semiconductor DM74ALS646WMX Overview

The DM74ALS646WMX from ON Semiconductor is a high-performance, integrated circuit designed for use in a variety of digital applications. This particular product is a bidirectional transceiver featuring non-inverting 3-state outputs, which makes it suitable for interfacing with bus systems. It is a part of the Advanced Low Power Schottky (ALS) series, which is known for combining high speed with low power consumption.

Key Features

  • Octal Bidirectional Transceiver: The DM74ALS646WMX includes eight bidirectional data lines that allow for efficient data transfer in both directions.
  • Non-Inverting Outputs: The outputs of this IC do not invert the input signal, ensuring data integrity during transmission.
  • 3-State Outputs: It features 3-state outputs which provide the ability to put the output into a high impedance state. This is crucial for multiplexing and bus-oriented applications.
  • Low Power Consumption: As part of the ALS series, this device has been optimized for low power operation without sacrificing speed, which is ideal for power-sensitive designs.
  • Wide Operating Temperature Range: The DM74ALS646WMX is designed to function over a broad temperature range, making it suitable for industrial applications.

Applications

The DM74ALS646WMX is versatile and can be used in various applications such as:

  • Bus Interface in Microprocessor/Microcontroller based systems
  • Data Communication Equipment
  • Peripheral Drivers
  • Memory Interface circuits
  • Networking and Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DM74ALS646WMX is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust this component for critical and demanding applications where failure is not an option.

Environmental Compliance

The DM74ALS646WMX adheres to environmental standards and is compliant with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and applications.

With its combination of speed, power efficiency, and robustness, the DM74ALS646WMX from ON Semiconductor is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9751 $59.2530
75+ $1.6206 $121.5450
115+ $1.5700 $180.5500
155+ $1.5193 $235.4915
200+ $1.4687 $293.7400
265+ $1.3167 $348.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess