The DDA013BG from ON Semiconductor is a highly integrated and efficient LED driver, designed for driving multiple strings of high-brightness LEDs with up to 40V forward voltage. This LED driver is particularly suitable for applications such as LED backlighting in TVs, monitors, and automotive lighting systems, where consistent and reliable performance is crucial.
Featuring an integrated switch-mode power supply controller, the DDA013BG operates in a quasi-resonant mode, which enables it to deliver a high power factor and low electromagnetic interference (EMI), making it an ideal choice for commercial and industrial lighting applications. Its built-in protection features, including overvoltage, overcurrent, and thermal shutdown, ensure the longevity and safety of lighting systems.
The device supports dimming functionality, allowing for adjustable brightness levels, which can be achieved through either analog or pulse-width modulation (PWM) dimming methods. This flexibility in control makes the DDA013BG adaptable to a wide range of lighting scenarios, enhancing user experience and conserving energy.
Key Features:
- Highly efficient quasi-resonant operation
- Integrated 500V power MOSFET
- Wide input voltage range suitable for various applications
- Supports both analog and PWM dimming
- Multiple protection features for enhanced safety
- Low EMI design compliant with global lighting standards
As an ON Semiconductor product, the DDA013BG is backed by the company's commitment to innovation and quality. The device is available in a compact SOIC-16 package, which is optimized for thermal performance and space-saving on PCBs. With its robust design and versatile features, the DDA013BG LED driver is an excellent choice for manufacturers looking to improve their lighting solutions with advanced, energy-efficient technology.