ON Semiconductor CSPEMI306AR-LGE EMI Filtering and Signal Conditioning Device
The ON Semiconductor CSPEMI306AR-LGE is a high-performance, integrated device designed to provide exceptional Electromagnetic Interference (EMI) filtering and signal conditioning for a wide range of applications. This compact solution is ideal for maintaining signal integrity while minimizing the effects of noise and interference in electronic systems.
The CSPEMI306AR-LGE features a six-line array of low-pass filter circuits, which effectively attenuate unwanted high-frequency signals, thus ensuring compliance with regulatory standards for EMI emissions. Its low-pass filter design is optimized to provide a sharp roll-off beyond the cutoff frequency, ensuring that critical signals within the passband remain unaffected while noise is significantly reduced.
This device is specifically engineered to protect against ESD (Electrostatic Discharge) events, safeguarding sensitive components in consumer electronics, such as mobile phones, tablets, and laptops. The CSPEMI306AR-LGE boasts superior ESD protection, with an impressive ESD withstand voltage of ±30kV (Air-Gap Discharge) and ±30kV (Contact Discharge) as per the IEC61000-4-2 standard.
The ON Semiconductor CSPEMI306AR-LGE is housed in a compact, lead-free, RoHS-compliant UDFN-14 package, making it an environmentally friendly choice for modern electronic designs. Its small footprint allows for easy integration into space-constrained applications without sacrificing performance.
With its advanced EMI filtering capabilities, robust ESD protection, and compact form factor, the CSPEMI306AR-LGE is a versatile component that enhances the reliability and performance of electronic systems. Whether it's for data lines, audio interfaces, or general-purpose I/O ports, this ON Semiconductor product ensures that your devices operate smoothly in the presence of noise and are shielded from potentially damaging electrostatic events.
For designers looking for a reliable and efficient solution to tackle EMI and ESD challenges, the CSPEMI306AR-LGE from ON Semiconductor is an excellent choice that offers both protection and performance in a single, easy-to-integrate package.