EN
  • EN
  • DE

CS41154DWFR24G

Part No CS41154DWFR24G
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821007-CS41154DWFR24G
Ultra Librarian 3D Model Ultra Librarian CS41154DWFR24G CAD Model

Description

ON Semiconductor CS41154DWFR24G Overview

The CS41154DWFR24G by ON Semiconductor is a high-performance, integrated circuit designed for precision applications requiring accurate analog-to-digital conversion. This product is a testament to ON Semiconductor's commitment to providing advanced technology that meets the rigorous demands of modern electronic systems.

Key Features

  • High Precision: The CS41154DWFR24G boasts a high level of accuracy, making it suitable for critical measurement applications.
  • Low Power Consumption: This device is engineered for efficiency, ensuring minimal power usage without compromising performance, making it ideal for battery-operated devices.
  • Dual-Channel Operation: It features dual analog channels, allowing for simultaneous sampling which can be critical for multi-sensor systems or stereo audio applications.
  • Wide Dynamic Range: With an impressive dynamic range, this component ensures excellent performance in environments with varying signal amplitudes.

Applications

The CS41154DWFR24G is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems

Quality and Reliability

ON Semiconductor's CS41154DWFR24G is built to the highest quality standards, ensuring reliability and durability even under strenuous conditions. The device undergoes rigorous testing to guarantee performance that industry professionals can rely on.

Environmental Compliance

In keeping with global environmental standards, the CS41154DWFR24G is designed to be environmentally friendly. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in a wide range of consumer and commercial products.

Whether you're designing a high-end audio interface, precision measurement equipment, or any other system requiring accurate analog-to-digital conversion, the CS41154DWFR24G from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess