Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, N-Channel
Applications General Purpose
Voltage Rating 50V NPN, 15V N-Channel
Current Rating 150mA NPN, 50mA N-Channel
Mounting SMD (SMT)
Case / Package 5-CPH
Win Source Part Number 112026-CPH5905G-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5905G-TL-E CAD Model

Description

ON Semiconductor CPH5905G-TL-E: A Robust P-Channel Power MOSFET

The CPH5905G-TL-E is a high-performance P-Channel Power MOSFET produced by ON Semiconductor, a renowned leader in power management and semiconductor solutions. This particular MOSFET is designed for a variety of applications, ranging from power management to switching circuits, offering both efficiency and reliability for designers and engineers.

Key Features

  • Low On-Resistance: The CPH5905G-TL-E boasts an impressively low on-resistance, which translates to reduced power losses and enhanced efficiency in operation. This characteristic is crucial for applications requiring high power density and minimal heat generation.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-speed circuit designs, contributing to better performance in power conversion and regulation tasks.
  • Enhanced Thermal Performance: The device is encapsulated in a compact and thermally efficient package, which ensures that it operates within a safe temperature range even under high current conditions.
  • Voltage Tolerance: It is capable of withstanding substantial voltage, making it suitable for a variety of electronic applications that require robust voltage handling capabilities.

Applications

The versatility of the CPH5905G-TL-E allows it to be used in a wide array of applications, including:

  • Power management systems
  • DC/DC converters
  • Battery management circuits
  • Load switch applications
  • Motor control circuits

Product Specifications

The CPH5905G-TL-E operates with a -30V drain-source voltage (Vds) and a -25V gate-source voltage (Vgs). It can handle a continuous drain current (Id) of -6A, making it a robust choice for handling substantial current loads. The device comes in a super-small flat lead package (SSOP), offering a space-saving solution without compromising on power or performance.

ON Semiconductor's commitment to quality and performance is evident in the CPH5905G-TL-E P-Channel Power MOSFET. Its combination of low on-resistance, high-speed switching, and robust thermal performance make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.4178
ECAD model for PMD9003D
NXP / Nexperia
IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5002K
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
ECAD model for ALD910024SAL
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.1772
ECAD model for PMD9050D
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Lowest to $12.5156
ECAD model for PMD9050D,115
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Need more? Email Us
ECAD model for PMD9010D,115
Diodes Incorporated
TRANSISTOR ARRAY U-DFN2020-6 T&R / 25V PNP LOW SAT TRANSISTOR WITH N-CHANNEL MOSFET
Need more? Email Us
ECAD model for DTM3A25P20NFDB-7
NXP / Nexperia
IC MOSFET DRIVER 6TSOP
Need more? Email Us
ECAD model for PMD9002D,115
NXP / Nexperia
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A
Need more? Email Us
ECAD model for PMD5003K

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention