Products specifications Report Issue?

Category Connectors, InterconnectsShunts, Jumpers
Manufacturer TE Connectivity AMP Connectors
Series AMPMODU Mod IV
Packaging Bulk
Part Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.236" (6.00mm)
Contact Finish Tin
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polyamide (PA66), Nylon 6/6, Glass Filled
Current Rating (Amps) 3A
Base Product Number 827914
Ultra Librarian 3D Model Ultra Librarian 827914-3 CAD Model

You May Also Be Interested in

Molex, LLC
CONN RCPT HSG 8POS 2.50MM
Need more? Email Us
ECAD model for 1053081208
Wch
2.0W/B SINGLE REC HSG 2CKT BLK
Need more? Email Us
ECAD model for 505570-0201
Wch
PicoBlade 1.25 SMT ST PKG FLASH
Need more? Email Us
ECAD model for 53398-4010
JST Sales America Inc.
CRIMP 2.0MM (SECURE-LOCK)
Need more? Email Us
ECAD model for PBVP-10V-S
Amphenol PCD
HVSL 800 2 POLE STRAIGHT PLUG; W
Need more? Email Us
ECAD model for HVSL800062A135
JST Sales America Inc.
RT PIN CONNECTOR
Need more? Email Us
ECAD model for RT-01T-1.0B
TE Connectivity
CONN RING CIRC 10-12AWG #10
Need more? Email Us
ECAD model for 50845-2
C&K Components
D-Sub Standard Connectors
Need more? Email Us
ECAD model for 340100101BDEM9SNMBOL3
Adam Technologies, Inc.
CONNECTOR, DC POWER JACK
Need more? Email Us
ECAD model for ADC-002-2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention