EN
  • EN
  • DE

CPH3455-TL

Part No CPH3455-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820932-CPH3455-TL
Ultra Librarian 3D Model Ultra Librarian CPH3455-TL CAD Model

Description

The ON Semiconductor CPH3455-TL is a cutting-edge power MOSFET designed for high-efficiency power management applications. This advanced semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. The CPH3455-TL is specifically tailored for applications requiring low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The CPH3455-TL boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency in power conversion circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET enables faster operation in applications such as DC-DC converters, reducing energy loss during transitions.
  • Compact Design: The device comes in a small package, making it ideal for space-constrained applications without compromising on performance.
  • Robust Thermal Performance: The CPH3455-TL is designed to handle substantial thermal loads, ensuring reliable operation even under high temperature conditions.

Applications

The ON Semiconductor CPH3455-TL is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Switching regulators
  • Battery management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CPH3455-TL is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

In conclusion, the ON Semiconductor CPH3455-TL is an exceptional choice for designers looking to enhance the efficiency and performance of their power management systems. Its low on-resistance, high-speed switching capabilities, compact footprint, and robust thermal performance make it a valuable component in any power management application.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8214 $63.7490
80+ $1.4946 $119.5680
120+ $1.4484 $173.8080
165+ $1.4010 $231.1650
215+ $1.3548 $291.2820
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess