Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Number of Channels 1
Voltage - Isolation 4170Vrms
Current Transfer Ratio (Min) 100% @ 10mA
Current Transfer Ratio (Max) 200% @ 10mA
Turn On / Turn Off Time (Typ) 2µs, 3µs
Rise / Fall Time (Typ) 4µs, 3.5µs (Max)
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number CNY17F3
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 963166-CNY17F3VM
Ultra Librarian 3D Model Ultra Librarian CNY17F3VM CAD Model

Description

ON Semiconductor CNY17F3VM Optocoupler

The ON Semiconductor CNY17F3VM is a high-performance optocoupler designed to offer electrical isolation between its input and output circuits. This device is a crucial component in a wide array of applications where signal integrity and insulation are of paramount importance. The CNY17F3VM is particularly well-suited for use in situations where the control system and the load are required to be electrically separated, especially in industrial control systems, telecommunications, and data communication systems.

Features and Benefits

  • High Isolation Voltage: The CNY17F3VM comes with an isolation voltage of 5000Vrms, providing a high degree of protection against high voltage transients and electrical noise.
  • Current Transfer Ratio (CTR): This optocoupler features a Current Transfer Ratio of 100% to 200% at an input current of 10mA, ensuring reliable signal transfer from input to output.
  • Wide Operating Temperature Range: It operates effectively within a temperature range of -55°C to +100°C, making it suitable for harsh environmental conditions.
  • Package: The device is available in a 6-pin DIP package, which is convenient for through-hole mounting on printed circuit boards.
  • Lead-Free and RoHS Compliant: The CNY17F3VM meets environmental standards by being lead-free and RoHS compliant, making it a responsible choice for environmentally conscious applications.
  • UL Recognized: It has been recognized by Underwriters Laboratories (UL), ensuring that it meets stringent safety requirements.

Applications

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • AC mains detection
  • Switch mode power supplies

The CNY17F3VM optocoupler by ON Semiconductor is an essential component for designers and engineers looking to create systems with reliable electrical isolation. Its robust design and impressive specifications make it a versatile choice that can be trusted in a variety of critical applications where safety and performance are non-negotiable.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV 1CH TRANS 8-SMD
Need more? Email Us
ECAD model for FOD2711ASDV
Vishay
OPTOISO 4.42KV 1CH PHVOLT 8-SMD
Need more? Email Us
ECAD model for IL300-X009T
Vishay
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Need more? Email Us
ECAD model for VO615A-4X018T
TT Electronics
OPTOISOLATOR 6KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for OPI7002
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Need more? Email Us
ECAD model for CNY17-1.
Fairchild/ON Semiconductor
PHOTO FET OPTOCOUPLERS
Need more? Email Us
ECAD model for H11F2
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISO 2.5KV TRANSISTOR 8SOIC
Lowest to $3.5044
ECAD model for FOD2712R2
Vishay
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for VO617A-3X006
Vishay
OPTOISO 5.3KV TRANS W/BASE 6-DIP
Need more? Email Us
ECAD model for H11AA1-X006

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.3071 $66.0265
515+ $0.2520 $129.7800
795+ $0.2443 $194.2185
1,095+ $0.2364 $258.8580
1,420+ $0.2285 $324.4700
1,900+ $0.2048 $389.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,030 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention