EN
  • EN
  • DE

CNW85

Part No CNW85
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOCOUPLER TRANS OUT 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5900Vrms
Current Transfer Ratio (Min) 0.63% @ 10mA
Current Transfer Ratio (Max) 3.20% @ 10mA
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 80V
Current - Output / Channel 100mA
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number CNW85
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 579917-CNW85
Ultra Librarian 3D Model Ultra Librarian CNW85 CAD Model

Description

ON Semiconductor CNW85 Optocoupler

The CNW85 from ON Semiconductor is a high-performance optocoupler designed to provide electrical isolation between input and output circuits. This robust component is specifically engineered to ensure signal integrity while protecting sensitive electronics from high-voltage transients, noise, and other electrical disturbances that can occur in industrial, telecommunications, and data communication systems.

Key Features:

  • High Isolation Voltage: The CNW85 optocoupler boasts an impressive isolation voltage of 5000Vrms, providing a high degree of protection against electrical shocks and ensuring safe signal transfer between different voltage domains.
  • Current Transfer Ratio (CTR): With a CTR range that typically varies from 50% to 600%, this optocoupler can maintain signal fidelity, making it suitable for a variety of digital and analog signal applications.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range from -55°C to +100°C, making it ideal for harsh environmental conditions.
  • Lead-Free and RoHS Compliant: The CNW85 is designed with environmental considerations in mind, meeting the requirements for RoHS compliance and being free from lead, ensuring it meets global environmental standards and regulations.
  • Compact DIP Package: Its small Dual In-line Package (DIP) makes it easy to integrate into various circuit designs without requiring significant board space.
  • Long-term Stability: ON Semiconductor's commitment to quality ensures that the CNW85 provides consistent performance and long-term stability, which is crucial for maintaining system reliability over time.

Applications:

The CNW85 optocoupler is suitable for a wide range of applications where electrical isolation is critical. Some of these applications include:

  • Power supply regulation and monitoring
  • Isolated data communication in PLCs (Programmable Logic Controllers)
  • Signal isolation in test and measurement equipment
  • Motor control systems
  • Industrial control networks

With its robust features and reliable performance, the CNW85 from ON Semiconductor is an excellent choice for designers looking to enhance system safety and integrity in their electronic designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess