EN
  • EN
  • DE

CM1442-06LP

Part No CM1442-06LP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 115MHz (Cutoff)
Attenuation Value 30dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.093" L x 0.041" W (2.36mm x 1.05mm)
Height 0.012" (0.30mm)
Win Source Part Number 202626-CM1442-06LP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1442-06LP CAD Model

Description

ON Semiconductor CM1442-06LP: High-Performance ESD Protection

The ON Semiconductor CM1442-06LP is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of electrostatic discharge (ESD). This robust component is an ideal solution for protecting systems that require high levels of reliability and performance, such as mobile phones, portable electronics, and other consumer applications.

Key Features

  • ESD Protection: The CM1442-06LP offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that electronic devices are shielded from ESD events up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of just 0.6pF per I/O, this device is optimized for high-speed data lines, ensuring signal integrity is maintained without compromising data rates.
  • Multiple Channels: The device features six channels of ESD protection, making it versatile for a range of applications that require multiple lines to be secured simultaneously.
  • Compact Design: The CM1442-06LP comes in a space-saving, leadless package (DFN-10), which is highly suitable for portable devices where PCB real estate is at a premium.

Applications

The CM1442-06LP is designed for a broad range of applications where ESD protection is critical. Its high-performance characteristics make it particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3/1.4/2.0 interfaces
  • Digital Visual Interface (DVI) ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • Other high-speed data lines in consumer electronics

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the CM1442-06LP is no exception. It is manufactured using the latest semiconductor technologies and rigorous testing protocols to ensure it meets the highest standards of performance and durability. With the CM1442-06LP, designers and engineers can confidently integrate ESD protection into their products, safeguarding them against the unpredictable and often destructive nature of electrostatic discharge.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3495 $66.7475
11+ $10.9540 $120.4940
17+ $10.6121 $180.4057
23+ $10.2691 $236.1893
30+ $9.9272 $297.8160
39+ $8.9004 $347.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess