EN
  • EN
  • DE

CM1405-03CS

Part No CM1405-03CS
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242525-CM1405-03CS
Popularity Low
Supply and Demand Status Balance
Family Name CM1405
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1405-03CS CAD Model

Description

The CM1405-03CS is a cutting-edge EMI filtering and signal conditioning component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This compact and efficient device is specifically tailored to provide superior electromagnetic interference (EMI) filtering for high-speed data lines, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • Channels: The CM1405-03CS offers three channels of EMI filtering, ensuring comprehensive protection for multiple lines within a circuit.
  • Low Capacitance: With a low input/output capacitance, this device is optimized for high-speed data interfaces, minimizing signal attenuation and preserving data integrity.
  • Integrated ESD Protection: The device includes integrated electrostatic discharge (ESD) protection, safeguarding sensitive components against static electricity and other transient voltage events.
  • Compact Package: Encased in a small CSP (Chip Scale Package), the CM1405-03CS is designed for space-constrained applications, allowing for efficient use of PCB (Printed Circuit Board) real estate.
  • Broad Application Range: It is suitable for use in a variety of devices, including mobile phones, personal digital assistants (PDAs), notebooks, and other portable electronic devices where space and performance are critical.

Performance and Reliability:

The CM1405-03CS is built to deliver high performance with a focus on reliability. ON Semiconductor's commitment to quality ensures that this component meets stringent industry standards, providing stable and consistent EMI filtering across a range of operating conditions. The device's robust design also contributes to a longer product lifespan, reducing the need for frequent replacements and maintenance.

Easy Integration:

Integration of the CM1405-03CS into existing designs is made simple thanks to its compatibility with standard manufacturing processes. Its surface-mount package allows for straightforward PCB assembly, and its pin configuration is designed for easy routing and minimal cross-talk.

Environmental Considerations:

ON Semiconductor is committed to environmental sustainability. The CM1405-03CS is manufactured with consideration for environmental impact, complying with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation for the CM1405-03CS EMI filtering and signal conditioning device.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess