EN
  • EN
  • DE

CM1400-03CP

Part No CM1400-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 58MHz (Cutoff)
Attenuation Value 30dB @ 800MHz to 2.7GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.117" L x 0.052" W (2.96mm x 1.33mm)
Height 0.028" (0.70mm)
Win Source Part Number 050350-CM1400-03CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1400-03CP CAD Model

Description

ON Semiconductor CM1400-03CP - EMI Filter with ESD Protection

The CM1400-03CP from ON Semiconductor is a cutting-edge EMI (Electromagnetic Interference) filter with integrated ESD (Electrostatic Discharge) protection, designed to provide a comprehensive solution for electronic devices requiring signal integrity and durability. This component is particularly well-suited for applications in mobile phones, PDAs, notebooks, and other portable electronic devices where space is at a premium and protection from external disturbances is crucial.

Key Features

  • Integrated ESD Protection: With built-in ESD protection, the CM1400-03CP safeguards sensitive circuitry from electrostatic discharges, meeting the IEC61000-4-2 Level 4 standard.
  • High-Frequency EMI Filtering: The device offers excellent EMI suppression capabilities in the GHz range, ensuring clean signal lines free from unwanted noise and interference.
  • Low Pass Filter Design: Its low pass filter architecture helps in attenuating high-frequency noise while allowing desired signals to pass through with minimal attenuation.
  • Compact Package: Housed in a small CSP (Chip Scale Package), the CM1400-03CP is ideal for space-constrained applications, providing essential functionality without compromising on board real estate.
  • Low Profile: The ultra-thin design of the package allows for integration into slim and sleek device designs.

Applications

The CM1400-03CP is versatile and can be used in a variety of applications that require both EMI filtering and ESD protection. It is particularly useful in:

  • Mobile and Smart Phones
  • Personal Digital Assistants (PDAs)
  • Notebook and Laptop Computers
  • Portable Media Players
  • GPS Units
  • Other handheld electronic devices

ON Semiconductor's CM1400-03CP is a robust solution for designers looking to enhance the performance and longevity of their electronic products. By integrating both EMI filtering and ESD protection into a single component, ON Semiconductor helps streamline design processes and reduce component count in critical applications.

You May Also Be Interested in

TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3705 $59.2800
380+ $0.3042 $115.5960
590+ $0.2945 $173.7550
815+ $0.2851 $232.3565
1,050+ $0.2756 $289.3800
1,405+ $0.2471 $347.1755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess