EN
  • EN
  • DE

CM1293-02ST

Part No CM1293-02ST
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242516-CM1293-02ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1293-02ST CAD Model

Description

The CM1293-02ST from ON Semiconductor is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronics from the damaging effects of voltage spikes and surges. This robust component is a perfect solution for safeguarding high-speed data lines and circuitry in a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High-Speed Data Line Protection: The CM1293-02ST is optimized for protecting high-speed data lines, ensuring that your sensitive communication protocols remain uninterrupted and error-free.
  • Low Capacitance: With a low loading capacitance of just 3pF (typical), this device maintains signal integrity, making it ideal for high-frequency and high-speed data environments.
  • Bidirectional Clamping: The bidirectional clamping feature of this TVS allows it to respond to voltage transients in both positive and negative directions, providing comprehensive protection for your circuits.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection, exceeding the IEC61000-4-2 standard (Level 4), which safeguards your devices from static electricity and other ESD events.
  • Low Leakage Current: The CM1293-02ST boasts a low leakage current, ensuring minimal power loss and making it suitable for battery-powered devices where power conservation is critical.

Applications

  • USB Interfaces
  • Portable Electronics
  • Computer Peripherals
  • Audio and Video Equipment
  • Telecommunication Devices
  • Networking Hardware

The CM1293-02ST is packaged in a space-saving SOT-23 package, which is not only easy to integrate into existing designs but also helps in reducing the overall footprint of your circuitry. Its robust design ensures reliability and longevity, making it an essential component for any design where transient voltage protection is a concern.

ON Semiconductor's commitment to quality and performance is evident in the CM1293-02ST, making it a top choice for designers seeking to enhance the durability and resilience of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess