EN
  • EN
  • DE

CM1219-02SO

Part No CM1219-02SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor TVS Uni-Dir 6.1V 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242510-CM1219-02SO
Popularity Low
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Imaging, Video & Vision, Audio, Automotive, Industrial
Family Name CM1219-02
Introduction Date April 16, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CM1219-02SO CAD Model

Description

The CM1219-02SO is a high-performance, low-capacitance ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This robust component is ideal for applications that demand reliable protection without compromising signal integrity, making it suitable for a wide range of electronic devices, including smartphones, tablets, portable electronics, and USB interfaces.

Key Features

  • ESD Protection: The CM1219-02SO offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4). It can withstand ESD events of ±15kV contact and ±15kV air discharge, ensuring the safety of sensitive circuitry.
  • Low Capacitance: With a low input capacitance of typically 0.6 pF, the device preserves signal integrity for high-speed data lines without causing significant signal attenuation.
  • Low Leakage Current: The device features a low leakage current, typically less than 0.1µA, which minimizes power consumption and is crucial for battery-powered applications.
  • Small Form Factor: The CM1219-02SO comes in a compact SOT-23 package, making it an excellent choice for space-constrained designs.
  • Multiple Channel Configuration: This device provides two lines of protection, which can be used to protect two separate data lines or one differential pair.

Applications

The CM1219-02SO's low-capacitance and high ESD immunity make it particularly well-suited for protecting interfaces such as:

  • USB 1.1/2.0/3.0 Ports
  • HDMI
  • DisplayPort
  • Thunderbolt
  • Digital Visual Interface (DVI)
  • Serial Advanced Technology Attachment (SATA)

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The CM1219-02SO is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in critical applications. Users can trust ON Semiconductor's expertise for consistent protection and performance across their devices.

Ordering Information

The CM1219-02SO is available for order from ON Semiconductor's network of authorized distributors. For detailed ordering and pricing information, or to request samples, customers should contact their local ON Semiconductor sales office or authorized distributor.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess