EN
  • EN
  • DE

CM1218-02S7

Part No CM1218-02S7
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TRANS VOLTAGE SUPPRESSOR DIODE / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 579290-CM1218-02S7
Ultra Librarian 3D Model Ultra Librarian CM1218-02S7 CAD Model

Description

ON Semiconductor CM1218-02S7 - ESD Protection Device

The CM1218-02S7 is a high-performance, low-capacitance ESD protection device designed by ON Semiconductor to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is specifically engineered for applications requiring protection at the data ports susceptible to external ESD strikes.

Key Features

  • ESD Protection: It provides robust ESD protection up to ±15kV (air discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring the safety and longevity of electronic components.
  • Low Capacitance: The device features a low loading capacitance of 0.6pF typical per I/O, which is ideal for preserving signal integrity in high-speed applications without significant attenuation or distortion.
  • Low Leakage Current: The CM1218-02S7 has an ultra-low leakage current of less than 1uA at the working voltage, ensuring minimal power loss and making it suitable for battery-powered devices.
  • Small Package: Offered in a compact SOT-23-3 package, this ESD protection device is perfect for space-constrained applications, allowing for efficient use of PCB space.
  • Multiple Applications: It is well-suited for protecting a wide range of high-speed data interfaces such as USB 2.0, HDMI, DVI, and other serial and parallel bus lines.

Applications

The CM1218-02S7 is versatile and can be used in various applications across different industries. Some common applications include:

  • Mobile Phones and Accessories
  • Digital Cameras and Portable Electronics
  • Notebook and Desktop Computers
  • MP3 Players and Audio Devices
  • USB Hubs, Peripherals, and Chargers

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the CM1218-02S7 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various temperatures and environmental conditions. With ON Semiconductor's reputation, users can be confident in the protection and performance of their electronic devices when integrating the CM1218-02S7 ESD protection solution.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1917 $58.4685
735+ $0.1575 $115.7625
1,140+ $0.1525 $173.8500
1,570+ $0.1475 $231.5750
2,025+ $0.1427 $288.9675
2,715+ $0.1279 $347.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,400 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess