EN
  • EN
  • DE

CM1213-08MS

Part No CM1213-08MS
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 1-, 2- AND 4-CHANNEL LOW CAPACITANCE ESD PROTECTION ARRAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242500-CM1213-08MS
Popularity Low
Supply and Demand Status Balance
Family Name CM1213-08
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1213-08MS CAD Model

Description

ON Semiconductor CM1213-08MS ESD Protection Device

The CM1213-08MS from ON Semiconductor is a highly robust Electrostatic Discharge (ESD) protection device designed to safeguard high-speed data lines from the damaging effects of ESD strikes. This versatile component is an essential addition to any circuit where data integrity and component longevity are of paramount importance. It is especially suitable for applications such as USB interfaces, computer peripherals, and other advanced communication ports that require reliable protection against transient voltage spikes.

Key Features

  • Multi-Channel Integration: The device features eight channels of ESD protection, making it ideal for protecting multiple data lines with a single component.
  • Low Capacitance: With a low loading capacitance of typically 5pF per channel, the CM1213-08MS ensures that signal integrity is maintained, which is crucial for high-speed data transmission.
  • High ESD Protection: It offers excellent ESD protection, with the ability to withstand ESD events exceeding the IEC 61000-4-2 Level 4 standard (±8kV contact discharge).
  • Low Clamping Voltage: The device has a low clamping voltage, which helps to minimize the stress on protected ICs during ESD events.
  • Fast Response Time: The CM1213-08MS responds in nanoseconds to ESD strikes, ensuring rapid protection for sensitive components.
  • RoHS Compliant: It is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The CM1213-08MS is designed for a wide range of applications where multiple high-speed data lines require protection from ESD. These include:

  • USB 2.0 and 3.0 Ports
  • Serial ATA (SATA) Interfaces
  • HDMI and DisplayPort Interfaces
  • Digital Visual Interface (DVI) Ports
  • Mobile Handsets and Portable Electronics
  • Notebook Computers and Desktop PCs

In summary, the CM1213-08MS from ON Semiconductor is a comprehensive solution for protecting sensitive electronic equipment from ESD damage. Its multi-channel design, low capacitance, and high ESD protection level make it an indispensable component for maintaining the integrity and longevity of high-speed data interfaces.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess