EN
  • EN
  • DE

CD4025BCN

Part No CD4025BCN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 3CH 3-INP 14DIP / NOR Gate IC 3 Channel 14-MDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 4000B
Package Bag
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 3V ~ 15V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 1.5V ~ 4V
Input Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 70ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-MDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number CD4025
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90428-CD4025BCN
Ultra Librarian 3D Model Ultra Librarian CD4025BCN CAD Model

Description

ON Semiconductor CD4025BCN Product Overview

The CD4025BCN is a high-quality integrated circuit product manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is part of the CMOS logic family, which is well-known for its low power consumption and high noise immunity. The CD4025BCN is specifically a CMOS Triple 3-Input NOR Gate, encapsulated in a standard 14-pin DIP (Dual In-line Package) format, making it suitable for a wide range of electronic applications.

Key Features

  • Voltage Range: The CD4025BCN operates over a broad voltage range from 3V to 15V, providing versatility in different circuit environments and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Logic Type: It features triple 3-input NOR gates, which are fundamental components in digital logic, allowing the design of complex logic functions and circuits.
  • Power Efficiency: As part of the CMOS family, this IC benefits from low power dissipation, making it ideal for battery-operated devices and energy-sensitive applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide the CD4025BCN with excellent noise immunity, ensuring reliable performance in electrically noisy environments.
  • Standard Packaging: The device comes in a DIP-14 package, which is widely used and easy to handle for both prototyping and mass production.

Applications

The ON Semiconductor CD4025BCN is suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Data processing
  • Alarm systems
  • Instrumentation
  • Signal processing
  • Function generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The CD4025BCN is designed and manufactured to meet stringent quality standards, ensuring high reliability and performance for your electronic projects and commercial products. By choosing the CD4025BCN, you are selecting a product that benefits from ON Semiconductor's expertise in semiconductor design and manufacturing.

Whether you are developing complex digital circuits or looking for a reliable component for your existing systems, the ON Semiconductor CD4025BCN offers the functionality, performance, and quality that engineers and designers can trust.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess