EN
  • EN
  • DE

CAT93C46U-TE13

Part No CAT93C46U-TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239939-CAT93C46U-TE13
Popularity Low
Supply and Demand Status Balance
Family Name CAT93C46
Introduction Date July 20, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT93C46U-TE13 CAD Model

Description

ON Semiconductor CAT93C46U-TE13 Microchip

The CAT93C46U-TE13 from ON Semiconductor is a high-performance microchip that serves as a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, offering a reliable and flexible data storage solution for a wide range of applications. This particular model is part of the CAT93Cxx series, which is known for its robustness and ease of integration into various electronic systems.

Key Features

  • Memory Size: The CAT93C46U-TE13 comes with a 1-Kb memory size, which is organized as either 64 x 16 bits or 128 x 8 bits, providing designers with the flexibility to choose the best configuration for their specific requirements.
  • Interface: This device operates via a simple 3-wire serial interface, which makes it easy to communicate with microcontrollers and other digital systems. The interface facilitates efficient data transfer and simplifies the design of the communication protocol.
  • Operating Voltage: It supports a wide voltage range, typically from 1.8V to 5.5V, making it suitable for low-voltage applications and compatible with most logic levels.
  • Write Cycle Time: The EEPROM offers a fast write cycle time of 5 ms max, ensuring quick data storage and reducing delays in system operations.
  • Endurance: It boasts a high endurance of 1,000,000 program/erase cycles, which guarantees a long operational life for devices that require frequent data updates.
  • Data Retention: The CAT93C46U-TE13 ensures data retention for a minimum of 100 years, providing a stable and long-term storage solution.
  • Temperature Range: The device is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: It is available in a compact 8-lead TSSOP package, allowing for space-saving designs and easy mounting on printed circuit boards.

Applications

The CAT93C46U-TE13 EEPROM is ideal for a variety of applications that require low-density non-volatile memory storage. Its applications include, but are not limited to, device configuration storage, product calibration data, small data logging tasks, and settings storage for consumer electronics, automotive systems, industrial controls, and smart devices.

Overall, the CAT93C46U-TE13 from ON Semiconductor is a reliable choice for designers looking for a non-volatile memory solution that combines performance, durability, and versatility.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess