EN
  • EN
  • DE

CAT93C46JI-1.8TE13

Part No CAT93C46JI-1.8TE13
Manufacturer ON Semiconductor
Catalog EEPROM
Description CAT93C46 - 1-KBIT MICROWIRE SERI / EEPROM Memory IC 1Kb (64 x 16, 128 x 8) 2 MHz 250 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16, 128 x 8)
Clock Frequency 2 MHz
Access Time 250 ns
Voltage - Supply 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0071
Other Names 2156-CAT93C46JI-1.8TE13-488
Standard Package 1
Win Source Part Number 1051259-CAT93C46JI-1.8TE13
Ultra Librarian 3D Model Ultra Librarian CAT93C46JI-1.8TE13 CAD Model

Description

ON Semiconductor CAT93C46JI-1.8TE13 Microchip

The CAT93C46JI-1.8TE13 is a robust and highly reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip designed and manufactured by ON Semiconductor, a leading provider of semiconductor solutions. This device is part of the CAT93Cxx series, which are known for their low-power and high-performance characteristics.

Key Features

  • Memory Size: The CAT93C46JI-1.8TE13 offers a storage capacity of 1-Kb, which is organized as 64 x 16 bits, making it suitable for storing configuration data, calibration data, and various small data sets.
  • Interface Type: This microchip utilizes a Serial Peripheral Interface (SPI) for communication, which allows for easy and efficient integration with a wide range of microcontrollers and processors.
  • Voltage Range: It operates at a low supply voltage range of 1.8V to 5.5V, catering to the needs of low-voltage applications and contributing to power conservation in battery-operated devices.
  • Temperature Range: The device is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: The CAT93C46JI-1.8TE13 comes in a JEDEC standard 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
  • Endurance: It has a high endurance of 1,000,000 program/erase cycles, which ensures a long operational lifespan for applications that require frequent data updates.
  • Data Retention: The EEPROM offers a data retention period of 100 years, which is a testament to the non-volatile nature of the stored information.

Applications

The CAT93C46JI-1.8TE13 is versatile and can be used across various applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Medical equipment
  • Automotive control systems
  • Industrial automation

With its combination of low-power consumption, high reliability, and compact form factor, the CAT93C46JI-1.8TE13 from ON Semiconductor is an excellent choice for designers looking to incorporate a small, yet powerful, non-volatile memory solution into their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess