EN
  • EN
  • DE
  • IT

CAT823YTDI-GT3

Part No CAT823YTDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description System Supervisory Voltage Reset with Watchdog and Manual Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.19V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 1159183-CAT823YTDI-GT3
Manufacturer Homepage www.onsemi.com
Family Name CAT823
Introduction Date September 10, 2007
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT823YTDI-GT3 CAD Model

Description

ON Semiconductor CAT823YTDI-GT3 Voltage Supervisor

The CAT823YTDI-GT3 is a high-performance, precision voltage supervisor designed to ensure the stability and reliability of electronic systems. Manufactured by ON Semiconductor, a leading supplier in the semiconductor industry, this component is crucial for applications that require strict voltage monitoring and power management.

This voltage supervisor is designed to monitor VCC for under-voltage conditions and ensure that the system microprocessor is reset accurately and reliably. It features a fixed sense threshold voltage of 2.93V, which makes it suitable for 3.3V-powered systems. The CAT823YTDI-GT3 is particularly well-suited for battery-powered equipment, portable electronics, microcontrollers, and other systems where power conditions need to be managed with precision.

The device comes in a compact, 5-lead TSOT-23 package, which is ideal for space-constrained applications. It offers several key features, including a low quiescent current of 5 µA, making it an energy-efficient option for portable devices. Additionally, it provides a 140 ms minimum power-on reset pulse width, which ensures that the system has sufficient time to stabilize before the processor starts operating.

The CAT823YTDI-GT3 also includes a manual reset input, which allows for a system reset to be initiated by external hardware or software control. This flexibility is essential for systems that require user-initiated resets or for those that need to implement a reset sequence as part of a maintenance routine or error recovery process.

With its built-in hysteresis to prevent erratic operation in the presence of noise, the CAT823YTDI-GT3 is designed for robust performance in a wide range of operating conditions. It is a critical component for ensuring that systems run smoothly and without interruption, contributing to the overall reliability and longevity of electronic products.

In summary, the CAT823YTDI-GT3 from ON Semiconductor is a versatile and reliable voltage supervisor that is an essential part of power management in modern electronic devices. Its precision, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance system stability and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.9117
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $2.6520
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4845
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3707 $64.8725
430+ $0.3043 $130.8490
660+ $0.2949 $194.6340
910+ $0.2853 $259.6230
1,175+ $0.2757 $323.9475
1,570+ $0.2473 $388.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess