EN
  • EN
  • DE

CAT812STBI-T3

Part No CAT812STBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 2.93V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1027811-CAT812STBI-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT812STBI-T3 CAD Model

Description

The CAT812STBI-T3 from ON Semiconductor is a high-performance supervisory circuit designed to keep microprocessor systems safe by monitoring the power supply voltage. This component is crucial for applications that require reliable operation over a range of voltage conditions, ensuring that the system remains within operational limits.

Key Features

  • Precision Monitoring: This device offers precision voltage monitoring, ensuring that the system is protected from voltage fluctuations that could lead to erratic behavior or damage.
  • Low Power Consumption: With its low power consumption, the CAT812STBI-T3 contributes to the overall energy efficiency of the system, making it an ideal choice for battery-operated devices.
  • Reset Signal: It provides an active-low reset signal, which is asserted when the monitored voltage drops below the factory-programmed threshold, helping to prevent system failures.
  • Manual Reset: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, offering additional control to the user or system designer.
  • Compact Package: The device comes in a small, 3-pin SOT-23 package, making it suitable for use in space-constrained applications.

Applications

The CAT812STBI-T3 is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Computers and Computer Peripherals
  • Industrial Equipment
  • Automotive Systems

Technical Specifications

Some of the technical specifications of the CAT812STBI-T3 include:

  • Factory-Programmed Threshold Voltages
  • Operating Voltage Range: 1.0 V to 5.5 V
  • Operating Temperature Range: -40°C to +85°C
  • Reset Timeout Period: 140 ms Minimum

In summary, the CAT812STBI-T3 supervisory circuit from ON Semiconductor is a reliable and efficient solution for voltage monitoring in critical systems. Its precision and low power consumption, combined with a compact form factor, make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess