EN
  • EN
  • DE

CAT812JTBI-GT3

Part No CAT812JTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR P-P ACT HI SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 202240-CAT812JTBI-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT812JTBI-GT3 CAD Model

Description

ON Semiconductor CAT812JTBI-GT3: Voltage Supervisor IC

The CAT812JTBI-GT3 from ON Semiconductor is a precision voltage supervisor integrated circuit designed to monitor VCC in digital systems and provide a reset signal to the host processor, when necessary. This ensures that the system will initialize in a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Threshold Options: The device offers a variety of factory-programmed threshold levels to match specific requirements, ensuring flexibility across different applications.
  • Reset Timeout: It features an adjustable reset timeout period that can be set by external components, providing designers with control over the reset signal duration.
  • Low Power Consumption: This IC is optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is critical.
  • High Accuracy: The high accuracy of the voltage monitoring function ensures reliable operation, reducing the risk of improper system resets.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the CAT812JTBI-GT3 is designed to perform reliably in a wide range of environmental conditions.

Applications

The CAT812JTBI-GT3 is ideal for use in microprocessor systems, computers, controllers, and intelligent instruments where it is necessary to accurately monitor the power supply.

Package and Availability

The device is available in a 5-pin TSOT-23 package, which is compact and suitable for space-constrained applications. Its industry-standard footprint ensures compatibility with existing designs, simplifying the integration process.

Manufacturer Support

ON Semiconductor provides comprehensive technical support for the CAT812JTBI-GT3, including datasheets, reference designs, and application notes. Customers can rely on ON Semiconductor's expertise to integrate this voltage supervisor IC into their systems with confidence.

Conclusion

The CAT812JTBI-GT3 from ON Semiconductor is a robust and reliable solution for system voltage supervision. Its precision, low power consumption, and flexible features make it an excellent choice for ensuring the stability and proper operation of sensitive electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5186 $76.5558
6+ $20.9390 $125.6340
9+ $20.2841 $182.5569
12+ $19.6304 $235.5648
16+ $18.9755 $303.6080
21+ $17.0132 $357.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess