EN
  • EN
  • DE

CAT811ZTBI-T

Part No CAT811ZTBI-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR W/PB SOT123-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 202239-CAT811ZTBI-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT811ZTBI-T CAD Model

Description

ON Semiconductor CAT811ZTBI-T Voltage Supervisor IC

The CAT811ZTBI-T from ON Semiconductor is a high-performance microprocessor (µP) supervisory circuit designed to keep a system's voltage within specified limits throughout operation, enhancing the reliability and robustness of the system. This precision voltage supervisor ensures that digital systems boot up in the correct state and provides protection from low-voltage conditions that can lead to system failure.

Key Features:

  • Precision Monitoring: With a tight precision threshold voltage for monitoring Vcc, the CAT811ZTBI-T ensures that the system operates within its specified voltage range, thus providing a reliable reset signal to the µP whenever necessary.
  • Low Power Consumption: Designed for battery-powered and portable devices, the device consumes minimal power, which helps in extending the battery life of the application it is used in.
  • Programmable Delay: It offers a programmable delay time through an external capacitor, which allows designers to customize the reset timeout period according to their system requirements.
  • High Accuracy: The device features high threshold accuracy (±1.5%) which provides precise voltage monitoring, ensuring the system operates safely within its voltage parameters.
  • Temperature Range: It operates over a wide temperature range, making it suitable for a variety of industrial and consumer applications.
  • Compact Package: The CAT811ZTBI-T comes in a small 4-pin SOT-143 package, which is ideal for space-constrained applications.

Applications:

The versatility of the CAT811ZTBI-T allows it to be used in a wide array of applications, including:

  • Portable Electronics
  • Embedded Systems
  • Microcontroller Power Supply Monitoring
  • Notebook Computers
  • Intelligent Instruments
  • Automotive Systems

Conclusion:

The ON Semiconductor CAT811ZTBI-T is a highly reliable voltage supervisor IC that provides crucial protection for digital systems. Its low power consumption, precision monitoring, and programmable delay features make it an excellent choice for engineers looking to enhance system stability and safeguard against voltage-related issues.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess