ON Semiconductor CAT810LTBI-GT3 - Supervisory Circuit
The CAT810LTBI-GT3 from ON Semiconductor is a high-performance supervisory circuit designed to monitor VCC in digital systems and provide a reset signal to the host processor when necessary. This essential component ensures system reliability and stability by resetting the processor during power-up, power-down, and brown-out conditions.
Key Features:
- Precision Monitoring: Equipped with precision voltage monitoring capability, the CAT810LTBI-GT3 keeps a vigilant watch on the power supply levels, ensuring that the system operates within the desired voltage range.
- Programmable Reset Delay: It features a programmable delay time for the reset signal, allowing designers to customize the reset timing to match specific system requirements.
- Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-operated systems where power efficiency is critical.
- Manual Reset Input: A manual reset input is provided, enabling users to trigger a system reset manually whenever required.
- High Accuracy: The supervisory circuit offers high threshold accuracy, ensuring precise monitoring and reliable operation under varying conditions.
- Compact Package: The CAT810LTBI-GT3 comes in a small, 3-lead SOT-23 package, which is suitable for space-constrained applications.
Applications:
The CAT810LTBI-GT3 is versatile and can be used in a range of applications, including:
- Microprocessor and microcontroller systems
- Portable/battery-powered equipment
- Intelligent instruments
- Industrial controllers
- Automotive systems
Technical Specifications:
With a wide operating voltage range and the ability to operate over an extended temperature range, the CAT810LTBI-GT3 is designed to meet the demands of a variety of challenging environments.
- Operating Voltage Range: 1.0V to 5.5V
- Temperature Range: -40°C to +85°C
- Package Type: SOT-23
- RoHS Compliant: Yes
The CAT810LTBI-GT3 supervisory circuit from ON Semiconductor is a reliable solution for system reset management, offering precision, customization, and efficiency to maintain system integrity across numerous applications.