The CAT809LTBI-T3 from ON Semiconductor is a high-performance supervisory circuit designed to keep microprocessor systems safe during power failures or unexpected behavior. This device is an essential component for any system requiring a reliable reset mechanism, ensuring that all processes start from a known state after a power disturbance.
Key Features
- Precision Monitoring: With precise power supply monitoring, the CAT809LTBI-T3 ensures that the voltage levels remain within safe operating limits, triggering a reset if any deviation is detected.
- Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated applications where power efficiency is crucial.
- Manual Reset Capability: An additional feature of the CAT809LTBI-T3 is the manual reset input, allowing for a system reset to be initiated by external events or user interaction.
- Reset Timeout: It offers a fixed reset timeout delay, providing enough time for the system to stabilize before resuming operation.
- Temperature Stability: The supervisory circuit operates over a wide temperature range, ensuring reliable performance in various environmental conditions.
Applications
The CAT809LTBI-T3 is suitable for a wide range of applications, including:
- Computers and Computer Peripherals
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Automotive Systems
Technical Specifications
The CAT809LTBI-T3 is available in a 3-pin SOT-23 package and has the following technical specifications:
- Voltage Threshold Options: Available in multiple reset threshold voltages to match specific system requirements.
- Output Type: Active Low, Open Drain
- Operating Voltage Range: 1.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
With its robust design and comprehensive features, the ON Semiconductor CAT809LTBI-T3 supervisory circuit is a reliable solution for system reset and monitoring needs across various applications.