EN
  • EN
  • DE

CAT5401WI-10

Part No CAT5401WI-10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5401 - QUAD DIGITALLY PROGRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 24-SOIC
Package / Case 24-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 100
Standard Package 52 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576430-CAT5401WI-10
Ultra Librarian 3D Model Ultra Librarian CAT5401WI-10 CAD Model

Description

The CAT5401WI-10 is a high-performance, digitally programmable potentiometer (DPP) from ON Semiconductor that offers a versatile solution for a wide range of applications requiring precise resistance tuning. This device is designed to replace mechanical potentiometers and trimmers with a digital, non-volatile alternative, providing enhanced reliability and accuracy.

The CAT5401WI-10 features a 10kΩ resistance value with a 256-position linear taper, allowing for fine adjustments to the resistance level. It is controlled via a simple up/down serial interface, which makes it easy to integrate into microcontroller-based systems. The device operates from a 2.7V to 5.5V power supply, making it suitable for both 3V and 5V applications.

A key feature of the CAT5401WI-10 is its non-volatile memory (EEPROM), which ensures that the last programmed resistance value is retained even after the power is cycled. This is particularly useful for applications that require a specific calibration setting to be maintained without the need for constant reprogramming.

The robust design of the CAT5401WI-10 allows it to withstand harsh environments, and it is characterized for operation over the industrial temperature range of -40°C to +85°C. This makes it an ideal choice for industrial control systems, automotive applications, and any other systems that require reliable performance under varying temperatures.

In terms of packaging, the CAT5401WI-10 is available in a compact, 10-lead MSOP package, which is both space-saving and suitable for automated assembly processes. Its small footprint allows designers to minimize board space while still benefiting from the features of a high-quality digital potentiometer.

Overall, the ON Semiconductor CAT5401WI-10 digital potentiometer offers a reliable, precise, and durable solution for digital resistance adjustment. Its ease of use, non-volatile memory, and compatibility with varying voltages make it a versatile choice for engineers looking to enhance their designs with digital precision.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5759 $60.0313
17+ $7.0374 $119.6358
26+ $6.8168 $177.2368
36+ $6.5974 $237.5064
46+ $6.3779 $293.3834
61+ $5.7173 $348.7553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess