EN
  • EN
  • DE

CAT5261YI-00-T2

Part No CAT5261YI-00-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Dual Digitally Programmable Potentiometers (DPP™) with 256 Taps and SPI Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.5 V ~ 6 V
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1159116-CAT5261YI-00-T2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT5261
Introduction Date November 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT5261YI-00-T2 CAD Model

Description

ON Semiconductor CAT5261YI-00-T2 Digital Potentiometer

The CAT5261YI-00-T2 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device offers a versatile solution for applications requiring variable resistance settings controlled through a digital interface.

Key Features:

  • Resistance Options: The CAT5261YI-00-T2 comes with a 256-position linear taper potentiometer, providing fine adjustment capabilities for various applications.
  • Dual Channel: This digital potentiometer features two independent channels, allowing for dual adjustments or use in stereo audio applications.
  • I²C Interface: Equipped with an I²C serial digital interface, the CAT5261YI-00-T2 ensures easy integration with microcontrollers and other digital systems for control and adjustment of resistance settings.
  • Non-Volatile Memory: The device includes non-volatile memory, which stores the wiper position even after power is removed, ensuring consistent performance across power cycles.
  • Wide Operating Voltage Range: The potentiometer operates over a broad voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +85°C, the CAT5261YI-00-T2 can reliably operate in harsh environments.

Applications:

The CAT5261YI-00-T2 is ideal for various applications, including:

  • Automated adjustments in consumer electronics
  • Calibration and control systems
  • Audio equipment volume and tone control
  • Industrial and automotive systems

Product Specifications:

Parameter Value
Resistance Value Variable
Channels 2
Interface I²C
Memory Type Non-Volatile
Operating Voltage 2.7V to 5.5V
Temperature Range -40°C to +85°C

Overall, the CAT5261YI-00-T2 from ON Semiconductor is a reliable and flexible component for designers and engineers looking to incorporate digital potentiometry into their systems. Its robust feature set ensures performance and durability in a wide range of applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3688 $52.1136
52+ $1.9436 $101.0672
80+ $1.8829 $150.6320
110+ $1.8222 $200.4420
142+ $1.7614 $250.1188
190+ $1.5792 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess