EN
  • EN
  • DE

CAT5241YI-10-T2

Part No CAT5241YI-10-T2
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 10K 64TAP 4CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576419-CAT5241YI-10-T2
Ultra Librarian 3D Model Ultra Librarian CAT5241YI-10-T2 CAD Model

Description

The CAT5241YI-10-T2 from ON Semiconductor is a precision dual digital potentiometer integrated circuit (IC) designed for a variety of applications that require the adjustment of resistance settings. This digital potentiometer is a versatile component suitable for use in calibration and control systems, and it is part of ON Semiconductor's high-quality electronic component offerings.

Key Features

  • Resistance Values: The device features two independent potentiometers, each with a resistance value of 10 kΩ.
  • Resolution: It offers a 256-position resolution, allowing for fine-tuning of resistance settings.
  • Interface: The CAT5241YI-10-T2 communicates via a simple up/down serial interface, which is compatible with most microcontrollers.
  • Voltage Range: This digital potentiometer operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range of -40°C to +85°C.
  • Packaging: Supplied in a compact TSSOP-14 package, the CAT5241YI-10-T2 is optimized for space-constrained applications.
  • Non-Volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position, ensuring that the last position is recalled upon power-up.

Applications

The CAT5241YI-10-T2 is suitable for a wide range of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen contrast and brightness control
  • Audio equipment volume and tone control
  • Gain and offset adjustment
  • Automotive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CAT5241YI-10-T2 is no exception. Manufactured to high standards, this digital potentiometer ensures consistent performance and durability for a wide range of electronic applications. Whether for consumer electronics, automotive systems, or industrial controls, the CAT5241YI-10-T2 is a reliable choice for digital resistance tuning needs.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess