EN
  • EN
  • DE

CAT5241WI-00-T1

Part No CAT5241WI-00-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 100K 64TAP 4CH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576417-CAT5241WI-00-T1
Ultra Librarian 3D Model Ultra Librarian CAT5241WI-00-T1 CAD Model

Description

The CAT5241WI-00-T1 from ON Semiconductor is a state-of-the-art digital potentiometer designed for precise voltage control and signal conditioning in a wide array of applications. This device offers a unique combination of performance, reliability, and flexibility, making it an ideal choice for engineers looking to enhance their electronic designs.

Key Features

  • Dual Potentiometer Design: The CAT5241WI-00-T1 features two independently programmable potentiometers, providing versatility in dual-channel applications or complex circuit designs.
  • Resolution: Each potentiometer comes with a 256-position linear taper, offering fine resolution for precise adjustments.
  • Interface: The device is equipped with an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Operating Voltage: It operates across a wide voltage range of 2.7V to 5.5V, catering to both low-power and standard-power applications.
  • Endurance: The digital potentiometer boasts a high endurance of 100,000 data changes per bit, ensuring a long operational lifespan.
  • Package: Housed in a compact TSSOP-14 package, the CAT5241WI-00-T1 is designed to conserve valuable board space while maintaining robustness and performance.

Applications

The CAT5241WI-00-T1 is suitable for a variety of applications, including:

  • Automated calibration and adjustment systems
  • Consumer electronics volume and tone control
  • Industrial control systems
  • Communication systems
  • Portable battery-powered devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CAT5241WI-00-T1 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in the most demanding conditions. Whether used in consumer electronics or industrial automation, this digital potentiometer from ON Semiconductor is an excellent choice for designers looking to add precision and control to their circuits.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0989 $50.3736
59+ $1.7222 $101.6098
90+ $1.6684 $150.1560
124+ $1.6146 $200.2104
161+ $1.5607 $251.2727
215+ $1.3993 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess