EN
  • EN
  • DE

MCR100-6RLRAG

Part No MCR100-6RLRAG
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Thyristor SCR 400V 10A 3-Pin TO-92 T/R / THYRISTOR SCR 0.8A 400V TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 124950-MCR100-6RLRAG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name MCR100-6
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCR100-6RLRAG CAD Model

Description

ON Semiconductor MCR100-6RLRAG Thyristor SCR

The MCR100-6RLRAG is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This SCR is designed to switch and control high-current loads with an impressive voltage capability, making it an ideal choice for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Voltage Capacity: The MCR100-6RLRAG offers a peak repetitive off-state voltage (Vdrm) of 400V, enabling it to handle significant voltage without breakdown.
  • Current Handling: With a continuous on-state current (It(rms)) of 0.8A, this SCR can control moderate power levels efficiently.
  • Gate Trigger Current: A low gate trigger current (Igt) of 200µA ensures that the device can be easily triggered into conduction with minimal power.
  • Surge Capability: It can withstand a non-repetitive surge current (Itsm) of 10A, providing robust performance during transient conditions.
  • Package: The device is housed in a TO-92 package, which is compact and suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Applications

The MCR100-6RLRAG is versatile and can be used in a wide array of applications such as:

  • Ignition circuits
  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Regulated power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCR100-6RLRAG is no exception. It is designed to meet stringent standards, ensuring reliable performance even in harsh environments. The device's silicon-controlled rectification capabilities provide precise control over the power delivery, contributing to the efficiency and longevity of the applications it is used in.

Whether you're designing a new power control system or looking for a replacement SCR, the MCR100-6RLRAG from ON Semiconductor offers the performance and reliability needed for your electronic projects.

You May Also Be Interested in

Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,642 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess