EN
  • EN
  • DE

CAT5221WI-00-T1

Part No CAT5221WI-00-T1
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 64TAP 20SOIC / Digital Potentiometer 100k Ohm 2 Circuit 64 Taps I²C Interface 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 64
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 80
Base Product Number CAT5221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSCAT5221WI-00-T1,2156-CAT5221WI-00-T1-OS
Standard Package 1,000
Win Source Part Number 1051215-CAT5221WI-00-T1
Ultra Librarian 3D Model Ultra Librarian CAT5221WI-00-T1 CAD Model

Description

ON Semiconductor CAT5221WI-00-T1 Digital Potentiometer

The ON Semiconductor CAT5221WI-00-T1 is a high-performance, digitally controlled potentiometer that offers a versatile solution for applications requiring precise resistance tuning. This device is designed to operate as a variable resistor or rheostat over a wide range of applications from automated adjustments to manual setting changes in consumer electronics, industrial equipment, and more.

Featuring a 256-position linear taper, the CAT5221WI-00-T1 provides fine adjustment capability, allowing for smooth transitions and precise setting of resistance values. Its digital interface enables easy control through a simple two-wire up/down interface, making it straightforward to integrate into a variety of digital systems. The potentiometer's non-volatile memory ensures that the last resistance setting is retained even after the device is powered down, thereby preserving system integrity between uses.

With an operating voltage range of 2.7V to 5.5V, the CAT5221WI-00-T1 is suitable for low-voltage applications and is compatible with many microcontroller logic levels. The low-power consumption of this device makes it an ideal choice for battery-operated devices where power efficiency is crucial.

The CAT5221WI-00-T1 is provided in a compact, surface-mount TSSOP-14 package, which allows for a minimal footprint on the PCB and is suitable for high-density mounting. This packaging, combined with its wide operating temperature range of -40°C to +85°C, ensures that the device can be used in a variety of environments, from industrial control systems to portable consumer electronics.

Key features of the CAT5221WI-00-T1 include:

  • 256-position linear taper potentiometer
  • Simple digital control interface
  • Non-volatile memory retains settings
  • 2.7V to 5.5V operating voltage range
  • Low power consumption
  • Compact TSSOP-14 package
  • Wide operating temperature range

Overall, the ON Semiconductor CAT5221WI-00-T1 is a reliable and precise digital potentiometer that offers ease of use and integration, making it an excellent choice for designers looking to add adjustable resistance functionality to their electronic projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess