EN
  • EN
  • DE

CAT5132ZI-10-GT3

Part No CAT5132ZI-10-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 15V 128TAP I2C 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V, 8 V to 16 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 110
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 202218-CAT5132ZI-10-GT3
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CAT5132ZI-10-GT3 CAD Model

Description

Product Overview: CAT5132ZI-10-GT3

The CAT5132ZI-10-GT3 is a highly precise digital potentiometer device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This digital potentiometer, often referred to as a "digipot", is an integral component in modern electronic circuits, providing a variable resistance that can be adjusted digitally. It is particularly suited for applications requiring adjustments during operation, such as tuning and calibration, without the need for physical potentiometer manipulation.

Key Features:

  • Resistance: The CAT5132ZI-10-GT3 offers a resistance value of 10 kΩ, which is a common value for a wide range of applications, providing sufficient range for most voltage division and signal conditioning tasks.
  • Resolution: It comes with a resolution of 128 positions, allowing for fine-grained control over the resistance setting. This granularity makes it ideal for precise adjustments in sensitive electronic circuits.
  • Interface: The device operates with an I²C-compatible digital interface, which enables easy communication and control via a microcontroller or processor. This interface is widely used and simplifies integration into existing designs.
  • Single Supply Operation: It is designed to work with a single supply voltage ranging from 2.7V to 5.5V, which accommodates most common logic levels and simplifies power supply design.
  • Package: The CAT5132ZI-10-GT3 is available in a compact TSSOP-8 package, which is suitable for space-constrained applications while also being amenable to standard PCB assembly processes.
  • Endurance: The device boasts a robust endurance of 100,000 wiper cycles, ensuring a long operational lifespan even in applications that require frequent adjustments.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it reliable in a variety of harsh environmental conditions.

Applications:

The versatility of the CAT5132ZI-10-GT3 makes it an excellent choice for a multitude of applications, including but not limited to automated product calibration, adjustable power supplies, LCD screen contrast control, and audio signal conditioning. Its digital nature allows for programmable settings that can be adjusted on-the-fly, providing both flexibility and precision in control systems.

In summary, the CAT5132ZI-10-GT3 from ON Semiconductor is a sophisticated and reliable component for designers looking to incorporate digitally controlled resistance into their electronic systems. Its combination of precision, ease of use, and durability makes it a valuable asset in a wide array of electronic products and systems.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2430 $67.2900
65+ $1.8399 $119.5935
100+ $1.7833 $178.3300
135+ $1.7256 $232.9560
175+ $1.6678 $291.8650
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess