EN
  • EN
  • DE

CAT5125TBI-10GT3

Part No CAT5125TBI-10GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITL 10K 32TAP SOT23-6 / Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Interface SOT-23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr onsemi
Package Bulk
Product Status Obsolete
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 30ppm/°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Package / Case SOT-23-6
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 5125TBI-10-T3,CAT5125TBI-10-GT3DKR,CAT5125TBI-10-GT3TR-ND,CAT5125TBI-10-T3,CAT5125TBI-10-GT3CT-ND,CAT5125TBI10GT3,CAT5125TBI-10-GT3DKR-ND,CAT5125TBI-10-GT3TR,CAT5125TBI-10-T3DKR,2156-CAT5125TBI-10GT3-ONTR-ND,CAT5125TBI-10-GT3CT,2156-CAT5125TBI-10GT3,CAT5125TBI-10GT3DKR,CAT5125TBI-10-T3CT,CAT5125TBI-10-T3DKR-ND,CAT5125TBI-10GT3CT,ONSONSCAT5125TBI-10GT3,CAT5125TBI-10-T3CT-ND,CAT5125TBI-10GT3TR,CAT5125TBI-10-T3TR,CAT5125TBI-10-T3TR-ND
Standard Package 3,000
Win Source Part Number 992159-CAT5125TBI-10GT3
Ultra Librarian 3D Model Ultra Librarian CAT5125TBI-10GT3 CAD Model

Description

The CAT5125TBI-10GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device is part of ON Semiconductor's extensive portfolio of potentiometers that offer a reliable solution for a wide range of applications requiring variable resistance adjustments.

Key Features

  • Resistance Value: The CAT5125TBI-10GT3 offers a total resistance of 10 kΩ, which is ideal for most general-purpose applications.
  • Resolution: It comes equipped with a 256-position resolution, providing fine adjustment capability for precise control.
  • Interface: The device supports an I²C compatible interface, enabling easy communication with microcontrollers and other digital systems.
  • Single Supply Operation: It operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various circuits and systems.
  • Non-volatile Memory: The CAT5125TBI-10GT3 features non-volatile memory, ensuring that the last position is remembered even after the power is cycled.
  • Compact Package: This digital potentiometer is available in a compact, surface-mount 8-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The CAT5125TBI-10GT3 is commonly used in applications that require precise resistance tuning, such as:

  • Adjustable power supplies
  • Calibration and trimming systems
  • Automotive electronics
  • Consumer electronics
  • Portable devices and instrumentation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CAT5125TBI-10GT3 is built to meet rigorous standards, ensuring reliable performance and longevity in a variety of operating conditions. Customers can trust ON Semiconductor for consistent quality and dependable solutions for their variable resistance needs.

For detailed specifications, application notes, and additional information, interested parties are encouraged to visit the ON Semiconductor website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess