EN
  • EN
  • DE

CAT5122SDI-10GT3

Part No CAT5122SDI-10GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 16TAP U/D SC70-6 / Digital Potentiometer 10kOhm 16POS Volatile Linear 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 16
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 200 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 85°C
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70
Win Source Part Number 771195-CAT5122SDI-10GT3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT5122
Introduction Date March 18, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian CAT5122SDI-10GT3 CAD Model

Description

ON Semiconductor CAT5122SDI-10GT3 Digital Potentiometer

The CAT5122SDI-10GT3 is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device offers a wide range of features that make it an ideal choice for applications requiring variable resistance adjustments through digital control signals.

Key Features:

  • Resistance Value: The CAT5122SDI-10GT3 offers a 10kΩ resistance value, providing a wide range of adjustment for various applications.
  • Resolution: With 64 positions, the potentiometer allows for fine adjustment of resistance, giving users precise control over their circuit's parameters.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V makes it suitable for low-voltage applications and compatible with many digital systems.
  • Interface: The device features an I²C interface, ensuring easy integration with microcontrollers and other digital systems for control and adjustment.
  • Package: It comes in a compact SC-70-6 package, making it an excellent choice for space-constrained applications.
  • Temperature Range: The potentiometer operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The CAT5122SDI-10GT3 is versatile and can be used in a variety of applications, including:

  • Adjustable power supplies
  • Calibration and control systems
  • Audio equipment
  • LCD screen adjustment
  • Automotive electronics

ON Semiconductor's CAT5122SDI-10GT3 is a robust and reliable digital potentiometer that offers designers a compact, precise, and digitally controllable resistance solution. Its integration into a system is straightforward due to its standard I²C interface, and its wide operating temperature range ensures performance across diverse environments. Whether for consumer electronics, automotive, or industrial applications, the CAT5122SDI-10GT3 stands out as a top choice for digital potentiometer needs.

You May Also Be Interested in

Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess