EN
  • EN
  • DE

CAT5121TPI-10-T

Part No CAT5121TPI-10-T
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT5121 - 16-TAP MINIPOT DIGITAL / Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, CS) Interface SOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 16
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 200ppm/°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-6
Package / Case SOT-23-6
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Standard Package 272 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 89177-CAT5121TPI-10-T
Ultra Librarian 3D Model Ultra Librarian CAT5121TPI-10-T CAD Model

Description

ON Semiconductor CAT5121TPI-10-T Digital Potentiometer

The CAT5121TPI-10-T from ON Semiconductor is a high-performance digital potentiometer designed to offer precise resistance tuning in a compact, surface-mount package. This digital potentiometer is part of ON Semiconductor's portfolio of integrated circuits that provide innovative solutions for electronic control adjustments in a wide array of applications.

With its 10 kΩ end-to-end resistance value, the CAT5121TPI-10-T provides a versatile range for setting and adjusting resistances in electronic circuits. It features a single potentiometer element and an increment/decrement interface for ease of use. The device is optimized for applications where size, performance, and ease of integration are key considerations.

Key Features:

  • Resistance: 10 kΩ end-to-end resistance ensures compatibility with a wide range of applications.
  • Interface: Increment/Decrement control interface allows for simple and precise adjustments.
  • Package: The TDFN-8 package is small and surface-mountable, making it ideal for space-constrained applications.
  • Temperature Range: Operating temperature range from -40°C to +85°C supports use in various environments.
  • Supply Voltage: 2.7V to 5.5V supply voltage range accommodates common system voltages.
  • Non-Volatile Memory: Onboard non-volatile memory retains the last programmed resistance value even after power-off, ensuring consistent performance.

The CAT5121TPI-10-T digital potentiometer is an excellent choice for applications requiring variable resistance settings that can be digitally controlled. Its applications include adjusting LED brightness, tuning filter circuits, calibrating system tolerances, or replacing mechanical potentiometers in consumer electronics, automotive systems, and industrial controls.

ON Semiconductor's commitment to quality and reliability is reflected in the CAT5121TPI-10-T, making it a reliable component for designers looking to add digital potentiometry to their electronic designs. Whether for volume production or prototyping, this digital potentiometer stands out as a smart solution for digital resistance tuning needs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess