EN
  • EN
  • DE

CAT5120SDI-10GT3

Part No CAT5120SDI-10GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 16TAP SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 16
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±25%
Temperature Coefficient (Typ) 200ppm/°C
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number CAT5120
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914747-CAT5120SDI-10GT3
Ultra Librarian 3D Model Ultra Librarian CAT5120SDI-10GT3 CAD Model

Description

ON Semiconductor CAT5120SDI-10GT3 Digital Potentiometer

The CAT5120SDI-10GT3 is a state-of-the-art digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This precision device offers a robust solution for applications requiring variable resistance settings controlled digitally. It is an ideal component for adjusting and calibrating system tolerances or controlling signal levels in a variety of electronic applications.

Key Features

  • Single Potentiometer Device: The CAT5120SDI-10GT3 operates as a single potentiometer with 32 wiper positions, facilitating fine-tuned adjustments.
  • Resistance Value: This digital potentiometer has a nominal resistance of 10kΩ, making it versatile for a wide range of applications.
  • Compact Package: Housed in a small 8-lead TSSOP package, it is suitable for space-constrained applications.
  • Simple Interface: It features an up/down interface for easy control without the need for complex programming.
  • Low Temperature Coefficient: With a temperature coefficient of 150 ppm/°C, it provides stable performance over a wide temperature range.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2.7V to 5.5V, accommodating various circuit designs.
  • Durability: It is designed for long-term reliability with a rated endurance of 100,000 data changes per bit.

Applications

The CAT5120SDI-10GT3 is suitable for a multitude of applications, including:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Parameter adjustments in automotive electronics
  • Calibration settings in industrial systems
  • Feedback systems requiring precision tuning

Why Choose the CAT5120SDI-10GT3?

ON Semiconductor's commitment to quality and innovation is encapsulated in the CAT5120SDI-10GT3. The integration of digital control with reliable potentiometer functionality makes this component a top choice for designers seeking to enhance system performance through precise electronic adjustments. Its compact form factor, ease of use, and robust design ensure that it can meet the demands of modern electronic systems, making it a valuable addition to any electronic component inventory.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess