EN
  • EN
  • DE

CAT5115ZI-10-GT3

Part No CAT5115ZI-10-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 10K 32TAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr onsemi
Series CAT5115
Package Tape & Reel
Product Status Active
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Memory Type Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 50ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366606-CAT5115ZI-10-GT3
Ultra Librarian 3D Model Ultra Librarian CAT5115ZI-10-GT3 CAD Model

Description

The CAT5115ZI-10-GT3 is a high-performance, digitally programmable potentiometer (DPP) designed and manufactured by ON Semiconductor. This precision device is part of the CAT5115 series, which is known for its reliability and versatility in various applications. The CAT5115ZI-10-GT3 is an ideal solution for adjusting and controlling voltage, current, and signal levels within electronic circuits.

Key Features

  • Resolution: The CAT5115ZI-10-GT3 offers a 100-tap digital potentiometer, which provides fine adjustment capabilities for precise calibration or tuning of circuit parameters.
  • Interface: It comes with a simple up/down serial interface that is compatible with most microcontrollers, allowing for easy integration into digital systems.
  • End-to-End Resistance: This device typically has an end-to-end resistance of 10 kΩ, which is a common value suitable for a wide range of applications.
  • Operating Voltage: It operates over a wide voltage range, accommodating circuits that require varying power levels.
  • Temperature Range: The CAT5115ZI-10-GT3 is designed to operate over an industrial temperature range, ensuring consistent performance in challenging environments.
  • Packaging: This component is available in a Pb-free, RoHS-compliant, 8-pin TSSOP package, which is suitable for surface-mount technology (SMT) and is space-efficient for compact PCB designs.

Applications

The CAT5115ZI-10-GT3 is versatile and can be used in a variety of applications, including:

  • Automated calibration systems
  • Adjustable power supplies
  • Audio control systems
  • Feedback and control systems

With its digital control interface, the CAT5115ZI-10-GT3 provides electronic designers with the ability to remotely adjust system parameters, which is critical in automated and remote-controlled applications. Its robust construction and ON Semiconductor's commitment to quality make this digital potentiometer a reliable choice for both prototype development and mass production.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4195 $56.7800
90+ $1.1647 $104.8230
135+ $1.1283 $152.3205
185+ $1.0919 $202.0015
240+ $1.0555 $253.3200
320+ $0.9463 $302.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,157 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess