EN
  • EN
  • DE

CAT5114VP2I00GT3

Part No CAT5114VP2I00GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP NV 32TAP U/D 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 100k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 150
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TDFN (2x3)
Win Source Part Number 1027747-CAT5114VP2I00GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5114VP2I00GT3 CAD Model

Description

ON Semiconductor CAT5114VP2I00GT3 Digital Potentiometer

The CAT5114VP2I00GT3 is a high-quality digital potentiometer designed by ON Semiconductor, one of the leading manufacturers in the electronic components industry. This digital potentiometer is a versatile and reliable solution for a wide range of applications that require precise resistance adjustments.

Key Features

  • Versatile Voltage Range: The CAT5114VP2I00GT3 operates at a single supply voltage ranging from 2.5V to 6V, making it suitable for various applications, from battery-operated devices to industrial control systems.
  • Resolution: It boasts a 256-position resolution, providing fine adjustment capability for precise control over resistance settings.
  • Endurance: This digital potentiometer offers an endurance of 100,000 wiper cycles, ensuring long-term reliability and performance.
  • Non-Volatile Memory: The wiper position is stored in non-volatile memory, allowing the device to retain the last position before power-off, and ensuring a consistent performance between power cycles.
  • Interface: It features an I2C-compatible interface, making it easy to integrate into most microcontroller-based systems.
  • Compact Package: The CAT5114VP2I00GT3 comes in a compact TSOP-6 package, which is ideal for space-constrained applications.

Applications

The digital potentiometer is ideal for applications such as:

  • Adjustable power supplies
  • Calibration and tuning circuits
  • Consumer electronics
  • Automotive systems
  • Portable instrumentation

Product Specifications

Parameter Value
Resistance 100 kΩ
Supply Voltage 2.5V to 6V
Temperature Range -40°C to +85°C
Package TSOP-6
Interface I2C-compatible

With its robust design and comprehensive features, the ON Semiconductor CAT5114VP2I00GT3 digital potentiometer is an excellent choice for designers looking for a reliable and flexible component to fine-tune resistance values in their electronic circuits.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1471 $64.4130
70+ $1.7618 $123.3260
105+ $1.7066 $179.1930
140+ $1.6517 $231.2380
185+ $1.5966 $295.3710
245+ $1.4314 $350.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess