EN
  • EN
  • DE

CAT5113VI-00-GT3

Part No CAT5113VI-00-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIGITL 100K 100TAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 100k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 1000 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1027740-CAT5113VI-00-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5113VI-00-GT3 CAD Model

Description

The CAT5113VI-00-GT3 is a high-performance, digitally programmable potentiometer (DPP) designed and manufactured by ON Semiconductor. This versatile electronic component offers a compact and reliable solution for various applications that require precise voltage control and adjustment. The CAT5113VI-00-GT3 is particularly suitable for adjusting LCD screen backlighting, setting operational amplifier gains, adjusting offset voltage, and tuning filters.

Key Features

  • Resistance Range: The device offers a wide resistance range that provides flexibility in various applications, making it an ideal choice for designers looking to fine-tune their circuit parameters.
  • Resolution: With a resolution of 32-tap points, the CAT5113VI-00-GT3 allows for precise adjustments, enabling users to achieve the exact resistance value required for their specific use case.
  • Interface: The device utilizes an I2C-compatible digital interface, which simplifies integration into existing designs and allows for easy communication with microcontrollers or other digital systems.
  • Single Supply Operation: Designed for single supply operation ranging from 2.5V to 6V, the CAT5113VI-00-GT3 is versatile in its power requirements, making it suitable for both portable and stationary applications.
  • Non-Volatile Memory: The integrated non-volatile memory ensures that the last programmed resistance value is retained even after the power is cycled, allowing for consistent performance across power interruptions.
  • Compact Package: Encased in a small SOT-23-6 package, the CAT5113VI-00-GT3 is optimized for space-constrained applications, offering a high-performance solution that does not compromise on space.
  • Operating Temperature Range: The device operates over an industrial temperature range, making it reliable in a variety of challenging environmental conditions.

Applications

The ON Semiconductor CAT5113VI-00-GT3 is ideal for applications across multiple industries, including consumer electronics, automotive, industrial control systems, and communication devices. Its precision and programmability make it an excellent choice for volume control in audio applications, calibration of sensors, and power supply adjustments. Designers and engineers can leverage the CAT5113VI-00-GT3 to achieve accurate and repeatable control in their electronic circuits.

You May Also Be Interested in

Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8127 $61.0032
37+ $3.1284 $115.7508
58+ $3.0305 $175.7690
79+ $2.9328 $231.6912
102+ $2.8351 $289.1802
137+ $2.5417 $348.2129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,144 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess