Product Overview: HMC5843 from Analog Devices Inc.
The HMC5843 is a high-quality, 3-axis digital magnetometer designed by Analog Devices Inc. to provide precise digital compassing solutions. This compact and robust sensor is engineered to measure magnetic fields with exceptional accuracy, which makes it an ideal component for a wide range of applications including mobile phones, navigation systems, and consumer electronics.
Key Features
- 3-Axis Magnetoresistive Sensors: The HMC5843 integrates three-axis magnetic sensors that deliver data with high resolution and low-noise output.
- Wide Magnetic Field Range: It's capable of sensing a wide range of magnetic fields, making it versatile for various use cases.
- I2C Serial Interface: Features an I2C serial bus interface for easy integration into a variety of systems.
- Low Voltage Operations: Operates within a supply range of 2.5V to 3.3V, ensuring low power consumption suitable for battery-powered devices.
- Self-Test Function: Comes with a built-in self-test feature that allows users to verify the sensor's integrity and performance.
Applications
- Personal Navigation Devices
- Automotive Navigation
- Unmanned Aerial Vehicles (UAVs)
- Robotics
- Consumer Electronics
Technical Specifications
The HMC5843 offers a measurement range of ±1 to ±8 Gauss with a digital resolution of up to 5 milli-Gauss. It operates within a temperature range of -30°C to +85°C, making it resilient in various environmental conditions. Its small footprint and low height profile allow for easy integration into space-constrained designs.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the HMC5843 is no exception. This sensor is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it delivers consistent results in the most demanding applications.
For more information on the HMC5843, including detailed technical specifications, application notes, and support resources, visit the official Analog Devices Inc. website.