EN
  • EN
  • DE

CAT5110SDI-50-T

Part No CAT5110SDI-50-T
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 50kOhm 32POS Volatile Linear 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer ON Semiconductor
Win Source Part Number 239826-CAT5110SDI-50-T
Popularity Low
Supply and Demand Status Limited
Family Name CAT5110
Introduction Date March 10, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT5110SDI-50-T CAD Model

Description

The CAT5110SDI-50-T is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This digital potentiometer offers precise resistance tuning and is ideal for applications that require adjustments to resistance settings, such as calibration and signal conditioning in various electronic devices.

Key Features

  • Resistance Value: The device features a 50 kΩ end-to-end resistance, which provides a wide range of adjustment for various applications.
  • Resolution: It offers a 256-position resolution, allowing for fine-grained control over the resistance setting.
  • Interface: The potentiometer is equipped with a simple up/down interface, making it easy to adjust the resistance value incrementally.
  • Single Supply Operation: It operates from a single 2.5V to 6V power supply, which is suitable for both battery-powered and line-powered applications.
  • Low Temperature Coefficient: The device has a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Packaging: The CAT5110SDI-50-T is available in a compact SOT-23-8 package, which is ideal for space-constrained applications.

Applications

This digital potentiometer is versatile and can be used in a variety of applications, including:

  • Adjustable power supplies
  • Calibration systems
  • Audio equipment
  • Automotive electronics
  • Portable devices and instrumentation

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The CAT5110SDI-50-T is built with this commitment in mind, ensuring reliability and performance for your critical applications. Whether you are designing consumer electronics or industrial systems, this digital potentiometer offers a dependable solution for your variable resistance needs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess