EN
  • EN
  • DE

X3C25P1-05SR

Part No X3C25P1-05SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842569-X3C25P1-05SR
Ultra Librarian 3D Model Ultra Librarian X3C25P1-05SR CAD Model

Description

The X3C25P1-05SR is a surface-mount quadrature hybrid coupler manufactured by Anaren. This component is designed to evenly split an input signal into two output signals with a 90-degree phase difference between them. It operates within a specific frequency range and is commonly used in various radio frequency (RF) and microwave applications.

Applications

  • Balanced Amplifiers: Used to combine the outputs of two amplifiers, improving power handling and reducing intermodulation distortion.
  • Image Reject Mixers: Employed to suppress unwanted image frequencies in mixer circuits.
  • Phase Shifters: Forms the basis for creating variable or fixed phase shifters.
  • Combiners/Dividers: Can be used to combine or divide RF signals with specific phase relationships.
  • Antenna Feed Networks: Distributes power to multiple antenna elements in phased array antennas.

Features

  • Quadrature Hybrid: Provides two output signals with a 90-degree phase difference.
  • Surface Mount Package: Designed for easy and efficient PCB mounting.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wideband Performance: Operates over a specific frequency range, details of which can be found in the product datasheet.
  • Low Insertion Loss: Minimizes signal attenuation through the coupler.
  • High Isolation: Provides good isolation between the input and isolated ports.

Benefits

  • Improved System Performance: Enhances the performance of RF and microwave circuits by providing accurate signal splitting and combining.
  • Simplified Design: Enables easier implementation of complex RF functions.
  • Reduced Component Count: Integrates the function of multiple discrete components into a single package.
  • Enhanced Reliability: Provides a robust and reliable solution for RF signal processing.
  • Compact Design: Allows for smaller and more densely populated circuit boards.

The X3C25P1-05SR's technical specifications include parameters such as frequency range, insertion loss, isolation, amplitude balance, phase balance, and power handling capability. These specifications are crucial for ensuring proper operation in the intended application. Designers should consult the official Anaren datasheet for detailed specifications and application notes to ensure optimal performance. The surface mount package allows for automated assembly, reducing manufacturing costs and improving consistency. This coupler is suitable for demanding applications requiring precise signal control and high reliability.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2744 $58.9392
43+ $2.6865 $115.5195
67+ $2.6034 $174.4278
92+ $2.5191 $231.7572
119+ $2.4347 $289.7293
159+ $2.1830 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess